- Brand : HP
- Product name : t520 Flexible
- Article code : X9S42EA
- GTIN (EAN/UPC) : 0190780532911
- Category : Thin Clients
- Data-sheet quality : created/standardized by Icecat
- Product views : 48963
- Info modified on : 10 Mar 2024 10:10:44
-
Short summary description HP t520 Flexible 1,2 GHz Windows Embedded Standard 7E 1,04 kg Black GX-212JC
:
HP t520 Flexible, 1,2 GHz, AMD G, 2nd Generation AMD Embedded G-Series SoC, GX-212JC, 1 MB, 4 GB
-
Long summary description HP t520 Flexible 1,2 GHz Windows Embedded Standard 7E 1,04 kg Black GX-212JC
:
HP t520 Flexible. Processor frequency: 1,2 GHz, Processor family: AMD G, Processor generation: 2nd Generation AMD Embedded G-Series SoC. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 9000. Cabling technology: 10/100/1000Base-T(X)
Embed the product datasheet into your content.
Processor | |
---|---|
Processor frequency | 1,2 GHz |
Processor family | AMD G |
Processor generation | 2nd Generation AMD Embedded G-Series SoC |
Processor model | GX-212JC |
Processor cores | 2 |
L2 cache | 1 MB |
Memory | |
---|---|
Internal memory | 4 GB |
Internal memory type | DDR3L-SDRAM |
Memory clock speed | 1600 MHz |
Memory layout (slots x size) | 1 x 4 GB |
Storage | |
---|---|
Total storage capacity | 16 GB |
Storage media | Flash |
Card reader integrated |
Graphics | |
---|---|
On-board graphics card model | AMD Radeon HD 9000 |
Network | |
---|---|
Wi-Fi | |
Ethernet LAN | |
Cabling technology | 10/100/1000Base-T(X) |
Ports & interfaces | |
---|---|
VGA (D-Sub) ports quantity | 1 |
Ethernet LAN (RJ-45) ports | 1 |
USB 2.0 ports quantity | 4 |
Ports & interfaces | |
---|---|
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 2 |
Microphone in | |
Headphone outputs | 1 |
DisplayPorts quantity | 2 |
Design | |
---|---|
Product color | Black |
Display | |
---|---|
Display included |
Software | |
---|---|
Operating system installed | Windows Embedded Standard 7E |
Operating system architecture | 32-bit |
Power | |
---|---|
Power supply | 65 W |
AC input voltage | 100-240 V |
AC input frequency | 50 - 60 Hz |
Certificates | |
---|---|
Country of origin | China |
Sustainability | |
---|---|
Sustainability certificates | EPEAT Gold, ENERGY STAR |
Weight & dimensions | |
---|---|
Width | 45,1 mm |
Depth | 200 mm |
Height | 200,1 mm |
Weight | 1,04 kg |
Packaging content | |
---|---|
Keyboard included |
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |