Bosch Serie 8 HRG6769S6 oven 71 L Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
97644
Info modified on:
29 Nov 2024, 15:42:39
Short summary description Bosch Serie 8 HRG6769S6 oven 71 L Stainless steel:
Bosch Serie 8 HRG6769S6, Medium, Electric, 71 L, 71 L, Pyrolytic, Built-in
Long summary description Bosch Serie 8 HRG6769S6 oven 71 L Stainless steel:
Bosch Serie 8 HRG6769S6. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Touch. Clock type: Electronic. Energy consumption (conventional): 0.9 kWh, Energy consumption (forced convection): 0.74 kWh, Connected load: 3650 W. Lamps quantity: 3 lamp(s), Lamp type: LED