HP 250 G5 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
34598
Info modified on:
23 Jan 2025, 19:13:49
Short summary description HP 250 G5 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Silver:
HP 250 G5, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 4 GB, 500 GB, Windows 7 Professional
Long summary description HP 250 G5 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Silver:
HP 250 G5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 1.96 kg