- Brand : HP
- Product name : EliteDisplay E232e
- Product code : N3C09AT#ABB
- Category : Computer Monitors
- Data-sheet quality : created/standardized by Icecat
- Product views : 51641
- Info modified on : 27 May 2024 12:18:49
- EU Energy Label 0.1MB
- Warranty: : 3-years limited warranty including 3 years of parts and labour.
-
Long product name HP EliteDisplay E232e computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Grey
:
EliteDisplay E232e 58.4 cm (23") Monitor
-
HP EliteDisplay E232e computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Grey
:
Work smart and comfortably with the HP EliteDisplay E232e 58,4 cm (23”) Monitor, a large-screen Full HD IPS display with Elite-class presentation features and ergonomic adjustability, available in a grey design that is compliant with Germany’s BGI 650.
Put every detail on display.
- Enjoy sharp Full HD resolution for all your projects and collaborate easily with colleagues around the room with 178-degree viewing angles from IPS technology. The large 58,4 cm (23”) diagonal screen gives you plenty of room for your open applications.
Find your perfect fit.
- Create the view that’s right for you and boost your productivity with adjustable tilt and swivel and an impressive 150 mm height adjustment range. Use pivot rotation to customize portrait or landscape views.
Convenient connections.
- Connect to your choice of PC or device with HDMI, DisplayPort, VGA, and USB inputs. Keep your frequently-used devices right where you need them with USB connections at the display. -
Short summary description HP EliteDisplay E232e computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Grey
:
HP EliteDisplay E232e, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Grey
-
Long summary description HP EliteDisplay E232e computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Grey
:
HP EliteDisplay E232e. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. Height adjustment. Product colour: Grey
Display | |
---|---|
Display diagonal | 58.4 cm (23") |
Display resolution | 1920 x 1080 pixels |
HD type | Full HD |
Native aspect ratio | 16:9 |
Display technology | LED |
Panel type | IPS |
Touchscreen | |
Display brightness (typical) | 250 cd/m² |
Response time | 7 ms |
Supported graphics resolutions | 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+) |
Aspect ratio | 16:9 |
Contrast ratio (typical) | 1000:1 |
Contrast ratio (dynamic) | 5000000:1 |
Viewing angle, horizontal | 178° |
Viewing angle, vertical | 178° |
Display number of colours | 16.78 million colours |
Pixel pitch | 0.265 x 0.265 mm |
Horizontal scan range | 30 - 80 kHz |
Vertical scan range | 50 - 60 Hz |
Viewable size, horizontal | 50.9 cm |
Viewable size, vertical | 28.6 cm |
3D |
Multimedia | |
---|---|
Built-in speaker(s) | |
Built-in camera |
Design | |
---|---|
Market positioning | Business |
Product colour | Grey |
Country of origin | China |
Ports & interfaces | |
---|---|
Built-in USB hub | |
USB hub version | 2.0 |
VGA (D-Sub) ports quantity | 1 |
DVI port | |
HDMI ports quantity | 1 |
DisplayPorts quantity | 1 |
HDCP |
Ergonomics | |
---|---|
Cable lock slot | |
Height adjustment | |
Height adjustment | 15 cm |
Pivot | |
Pivot angle | 0 - 90° |
Swivelling | |
Swivel angle range | -45 - 45° |
Tilt adjustment | |
Tilt angle range | -5 - 25° |
Plug and Play |
Power | |
---|---|
Power consumption (typical) | 28 W |
Power consumption (standby) | 0.5 W |
Power consumption (max) | 35 W |
AC input voltage | 100 - 240 V |
AC input frequency | 50 - 60 Hz |
Operational conditions | |
---|---|
Operating temperature (T-T) | 5 - 35 °C |
Storage temperature (T-T) | -20 - 60 °C |
Operating relative humidity (H-H) | 20 - 80% |
Storage relative humidity (H-H) | 5 - 95% |
Weight & dimensions | |
---|---|
Width (with stand) | 549.3 mm |
Depth (with stand) | 189 mm |
Height (with stand) | 512.4 mm |
Width (without stand) | 549.3 mm |
Depth (without stand) | 49.6 mm |
Height (without stand) | 336.9 mm |
Weight (without stand) | 3.63 kg |
Sustainability | |
---|---|
Sustainability certificates | EPEAT Gold, ENERGY STAR |
Thin Client | |
---|---|
Thin client installed |
Other features | |
---|---|
Display | LED |
On/off switch | |
TV tuner integrated |