Acer Aspire ES1-431-C00W Intel® Celeron® N3050 Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
80710
Info modified on:
23 Jan 2025, 19:13:59
Short summary description Acer Aspire ES1-431-C00W Intel® Celeron® N3050 Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black:
Acer Aspire ES1-431-C00W, Intel® Celeron®, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB
Long summary description Acer Aspire ES1-431-C00W Intel® Celeron® N3050 Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black:
Acer Aspire ES1-431-C00W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N3050, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black