Acer TravelMate 2413LCi Intel® Celeron® M 38.1 cm (15") 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional

  • Brand : Acer
  • Product family : TravelMate
  • Product name : TravelMate 2413LCi
  • Product code : LX.TAC06.012
  • Category : Laptops
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 175676
  • Info modified on : 21 Oct 2022 10:14:32
  • Long product name Acer TravelMate 2413LCi Intel® Celeron® M 38.1 cm (15") 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional :

    Intel® Mobile Celeron® processor 1.5GHz (Cel M 370/ 1MB), Microsoft® Windows® XP Professional Edition, 15TFT, 512MB DDR2 400 RAM (1x 512), 60GB HDD, DVD&CDRW, LiIon, 56K modem, Wired & Wireless Lan 802.11b/g, 128MB shared, no IEEE1394/no S-video/ no FIR, 4 cell battery

  • Acer TravelMate 2413LCi Intel® Celeron® M 38.1 cm (15") 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional :

    The Acer TravelMate 2410 continues Acer’s drive to set new standards in affordable mobile technology for self-employed professionals and small and medium-sized companies. Powered by Intel® Celeron® M processors and featuring a choice of 15” or 15.4” wide-screen display and complete with wired and wireless connectivity, the Acer TravelMate 2410 provides dependable functionality and dynamic efficiency to free up your business potential.

  • Short summary description Acer TravelMate 2413LCi Intel® Celeron® M 38.1 cm (15") 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional :

    Acer TravelMate 2413LCi, Intel® Celeron® M, 1.5 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 60 GB

  • Long summary description Acer TravelMate 2413LCi Intel® Celeron® M 38.1 cm (15") 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional :

    Acer TravelMate 2413LCi. Processor family: Intel® Celeron® M, Processor frequency: 1.5 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Operating system installed: Windows XP Professional. Weight: 2.74 kg