- Brand : iiyama
- Product family : ProLite
- Product name : B2282HD-B1
- Product code : B2282HD-B1
- GTIN (EAN/UPC) : 4948570114498
- Category : Computer Monitors ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 30915
- Info modified on : 27 May 2024 12:43:46
- EU Energy Label 0.0MB
-
Long product name iiyama ProLite B2282HD-B1 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
:
21.5", 1920 x 1080p, TN, 250 cd/m², 5 ms, ACR, VGA, DVI-D, VESA 100 x 100mm, 100-240V, 4.7 kg
-
iiyama ProLite B2282HD-B1 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
:
PROLITE B2282HD-B1
ProLite B2282HD meets the needs of every user
The ProLite B2282HD is an excellent 22” Full HD LED-backlit monitor with 1920 x 1080p resolution. It features 5ms response time and >12 000 000 : 1 Advanced Contrast Ratio, assuring clear and vibrant picture quality and high contrast. The B2282HD is also Energy Star Certified. Height adjustable stand with PIVOT function makes this monitor an excellent choice for Universities, Corporate and Financial markets.
FULL HD
With true 1920 x 1080p resolution your monitor is ready to display high definition images. This means you can accommodate more information on your screen; e.g. 60% more in comparison to a 1280 x 1024 monitor.
ACR
Contrast Ratio is a measurement of the difference between the darkest black and the brightest white your monitor can display. Advanced Contrast Ratio is a feature that automatically adjusts contrast and brightness of the screen to assure perfect picture quality while watching films and playing games.
VESA
VESA mount compliance means you can easily mount the LFD to any mounting that complies with the VESA standard. -
Short summary description iiyama ProLite B2282HD-B1 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
:
iiyama ProLite B2282HD-B1, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
-
Long summary description iiyama ProLite B2282HD-B1 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
:
iiyama ProLite B2282HD-B1. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product colour: Black
Display | |
---|---|
Display diagonal | 54.6 cm (21.5") |
Display resolution | 1920 x 1080 pixels |
HD type | Full HD |
Native aspect ratio | 16:9 |
Display technology | LED |
Panel type | TN |
Touchscreen | |
Display brightness (typical) | 250 cd/m² |
Response time | 5 ms |
Display surface | Matt |
Screen shape | Flat |
Supported graphics resolutions | 1920 x 1080 (HD 1080) |
Supported video modes | 1080p |
Aspect ratio | 16:9 |
Contrast ratio (typical) | 1000:1 |
Contrast ratio (dynamic) | 12000000:1 |
Viewing angle, horizontal | 170° |
Viewing angle, vertical | 160° |
Display number of colours | 16.78 million colours |
Pixel pitch | 0.248 x 0.248 mm |
Horizontal scan range | 30 - 80 kHz |
Vertical scan range | 55 - 75 Hz |
DDC/CI | |
3D | |
Separate H/V sync |
Performance | |
---|---|
Mac operating systems supported |
Multimedia | |
---|---|
Built-in speaker(s) | |
Built-in camera |
Design | |
---|---|
Market positioning | Business |
Product colour | Black |
Feet colour | Black |
Certification | CE, TUV-GS, VCCI-B, CU |
Ports & interfaces | |
---|---|
VGA (D-Sub) ports quantity | 1 |
DVI port | |
DVI-D ports quantity | 1 |
HDCP |
Ergonomics | |
---|---|
VESA mounting | |
Panel mounting interface | 100 x 100 mm |
Cable lock slot | |
Cable lock slot type | Kensington |
Height adjustment | |
Height adjustment | 13 cm |
Pivot | |
Pivot angle | 0 - 90° |
Tilt adjustment | |
Tilt angle range | -5 - 22° |
On Screen Display (OSD) | |
On Screen Display (OSD) languages | Dutch, English, Spanish, Italian, Polish, Simplified Chinese, Japanese, French, Russian, Czech, German |
Number of OSD languages | 11 |
Plug and Play |
Power | |
---|---|
Power consumption (typical) | 21 W |
Power consumption (standby) | 0.5 W |
AC input voltage | 100 - 240 V |
AC input frequency | 50 - 60 Hz |
Operational conditions | |
---|---|
Operating temperature (T-T) | 5 - 35 °C |
Storage temperature (T-T) | -20 - 60 °C |
Operating relative humidity (H-H) | 10 - 80% |
Storage relative humidity (H-H) | 5 - 85% |
Packaging content | |
---|---|
Stand included | |
Cables included | AC, DVI |
Quick start guide |
Weight & dimensions | |
---|---|
Width (with stand) | 505.5 mm |
Depth (with stand) | 230 mm |
Height (with stand) | 501.5 mm |
Weight (with stand) | 4.7 kg |
Sustainability | |
---|---|
Sustainability certificates | ENERGY STAR |
Thin Client | |
---|---|
Thin client installed |
Other features | |
---|---|
Display | LED |
TV tuner integrated | |
Active display area (W x H) | 476.6 x 268.1 mm |
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |