- Brand : HP
- Product name : USB 3.0 to Gigabit LAN Adapter
- Product code : N7P47AA
- GTIN (EAN/UPC) : 0889894008435
- Category : Cable Gender Changers
- Data-sheet quality : created/standardized by Icecat
- Product views : 387299
- Info modified on : 19 Jan 2024 11:39:43
- Product Brochure/Datasheet (0.2 MB)
- Warranty: : One-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forums.
-
Long product name HP USB 3.0 to Gigabit LAN Adapter
:
USB to Gigabit LAN Adapter
-
HP USB 3.0 to Gigabit LAN Adapter
:
Convert your notebook’s high-speed USB 3.0 connection to a fast 10/100/1000 Ethernet connection with the HP USB 3.0 to Giga LAN Adapter.
Forego wireless
Get reliable connectivity from a wired Ethernet connection to corporate networks and the Internet.
Easy to use
Connect the USB end of the adapter to any USB 3.0 or USB 2.0 port on your notebook and the Ethernet connector to your Ethernet cable (sold separately)—there are no drivers to download because they’re preinstalled.
World-class support
Rest easy with a one-year limited warranty. -
Short summary description HP USB 3.0 to Gigabit LAN Adapter
:
HP USB 3.0 to Gigabit LAN Adapter, RJ-45, USB 2.0 Type-A, Black
-
Long summary description HP USB 3.0 to Gigabit LAN Adapter
:
HP USB 3.0 to Gigabit LAN Adapter. Connector 1: RJ-45, Connector 2: USB 2.0 Type-A. Product colour: Black
Embed the product datasheet into your content
-
Forego wirelessGet reliable connectivity from a wired Ethernet connection to corporate networks and the Internet.
-
Easy to useConnect the USB end of the adapter to any USB 3.0 or USB 2.0 port on your notebook and the Ethernet connector to your Ethernet cable (sold separately)—there are no drivers to download because they’re preinstalled.
-
World-class support.Rest easy with a one-year limited warranty.
Ports & interfaces | |
---|---|
Connector 1 | RJ-45 |
Connector 2 | USB 2.0 Type-A |
Connector 1 gender | Male |
Connector 2 gender | Female |
Ethernet LAN data rates | 10, 1000, 100 Mbit/s |
Performance | |
---|---|
Product colour | Black |
Data transfer rate | 1 Gbit/s |
Performance | |
---|---|
HP segment | Business |
Weight & dimensions | |
---|---|
Width | 61 mm |
Depth | 20 mm |
Height | 14 mm |
Weight | 19 g |
Logistics data | |
---|---|
Harmonized System (HS) code | 84733080 |
Country | Distributor |
---|---|
|
2 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
2 distributor(s) |