Acer Aspire V3-371-36J3 Intel® Core™ i3 i3-5005U Laptop 33,8 cm (13.3") 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Putih

https://images.icecat.biz/img/gallery/30277156_0612.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
28038
Info modified on:
22 Jan 2025, 05:43:31
Short summary description Acer Aspire V3-371-36J3 Intel® Core™ i3 i3-5005U Laptop 33,8 cm (13.3") 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Putih:

Acer Aspire V3-371-36J3, Intel® Core™ i3, 2 GHz, 33,8 cm (13.3"), 1366 x 768 piksel, 8 GB, 1 TB

Long summary description Acer Aspire V3-371-36J3 Intel® Core™ i3 i3-5005U Laptop 33,8 cm (13.3") 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Putih:

Acer Aspire V3-371-36J3. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i3, Model prosesor: i3-5005U, Frekuensi prosesor: 2 GHz. Diagonal layar: 33,8 cm (13.3"), Resolusi layar: 1366 x 768 piksel. Memori internal: 8 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD. Model adaptor grafis pada papan induk: Intel® HD Graphics 5500. Sistem operasi yang terpasang: Windows 10 Home. Warna produk: Putih. Berat: 1,5 kg

Embed the product datasheet into your content