- Brand : Apple
- Product family : iPod
- Product series : nano
- Product name : 16GB
- Product code : MKN52QL/A
- Category : MP3/MP4 Players
- Data-sheet quality : created/standardized by Icecat
- Product views : 24463
- Info modified on : 30 Mar 2023 20:16:59
-
Short summary description Apple iPod nano 16GB MP4 player Grey
:
Apple iPod nano 16GB, MP4 player, 16 GB, LCD, Lightning, FM radio, Grey
-
Long summary description Apple iPod nano 16GB MP4 player Grey
:
Apple iPod nano 16GB. Type: MP4 player. Total storage capacity: 16 GB. Display: LCD, Touchscreen. Interface: Lightning. FM radio. Volume control: Digital. Continuous audio playback time: 30 h. Weight: 31 g. Product colour: Grey. Headphones included