- Brand : Sony
- Product name : MSX-4GN 4 GB High Speed Memory Stick PRO® MediaMSX-4GN
- Product code : MSX4GN
- Category : Memory Cards
- Data-sheet quality : created/standardized by Icecat
- Product views : 50200
- Info modified on : 04 Apr 2019 05:04:07
-
Long product name Sony MSX-4GN 4 GB High Speed Memory Stick PRO® MediaMSX-4GN MS
:
MSX-4GN 4 GB High Speed Memory Stick PRO® MediaMSX-4GN
-
Sony MSX-4GN 4 GB High Speed Memory Stick PRO® MediaMSX-4GN MS
:
MSX-4GN 4 GB High Speed Memory Stick PRO® MediaMSX-4GN
The MSX-4GN High Speed Memory Stick PRO™ media offers maximum storage capacity for demanding professional applications. It features a massive total storage capacity of 4 gigabytes with an available capacity of approximately 3.66 gigabytes1, enough for demanding photo shoots where image size and capacity is of utmost importance.
When used with a high speed enable device, the MSX-4GN is capable of supporting read and write speed up to 80 megabits per second2 for lightning-fast data transfers. Other stand-out features include wider operating temperature range of -13° F to 185° Fahrenheit and backward compatible with most devices that use standard Memory Stick PRO™ media3.
4 Gigabytes storage capacity with approximately 3.66 Gigabytes available1
Support read and write speeds up to 80 Mbps when used with high speed enabled devices2
Operating temperature range of -13° to 185° Fahrenheit offers data protection in various weather conditions
Designed especially for high resolution, high volume digital photography
Backwards compatible with most Memory Stick PRO™ media enabled devices3
Like all Memory Stick® media, it is amazingly compact and easy to store -
Short summary description Sony MSX-4GN 4 GB High Speed Memory Stick PRO® MediaMSX-4GN MS
:
Sony MSX-4GN 4 GB High Speed Memory Stick PRO® MediaMSX-4GN, 4 GB, MS, 80 MB/s, 80 MB/s
-
Long summary description Sony MSX-4GN 4 GB High Speed Memory Stick PRO® MediaMSX-4GN MS
:
Sony MSX-4GN 4 GB High Speed Memory Stick PRO® MediaMSX-4GN. Capacity: 4 GB, Flash card type: MS, Read speed: 80 MB/s, Write speed: 80 MB/s
Memory | |
---|---|
Capacity | 4 GB |
Flash card type | MS |
Read speed | 80 MB/s |
Write speed | 80 MB/s |
Power | |
---|---|
Input voltage | 2.7 - 3.6 V |
Operational conditions | |
---|---|
Operating temperature (T-T) | -10,56 - 85 °C |
Weight & dimensions | |
---|---|
Weight | 4 g |
Other features | |
---|---|
Dimensions (WxDxH) | 50 x 21,5 x 2,8 mm |
Interface type | 10-pin SerialMemory Stick & 4-pin Parallel |
Country | Distributor |
---|---|
|
1 distributor(s) |