- Brand : Belkin
- Product name : Pro Series Non-IEEE Parallel Printer Cable (A/B) - 4.5M
- Product code : F2A036B15
- Category : Parallel Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 22243
- Info modified on : 13 Sep 2023 15:29:16
- Warranty: : A Belkin certified lifetime warranty.
-
Long product name Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B) - 4.5M parallel cable Black
:
Standard IBM Parallel Printer Cable 4.5m Bi-directional
-
Short summary description Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B) - 4.5M parallel cable Black
:
Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B) - 4.5M, Black, 4.5 m
-
Long summary description Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B) - 4.5M parallel cable Black
:
Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B) - 4.5M. Product colour: Black, Cable length: 4.5 m
Belkin
Product code:
F2A036B30
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Belkin
Product code:
F2A036N10
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Country | Distributor |
---|---|
|
1 distributor(s) |