- Brand : Sony
- Product name : DSC-U20
- Product code : DSC-U20B
- Category : Digital Cameras ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 128525
- Info modified on : 04 Apr 2019 05:02:48
- Warranty: : 1 year
-
Long product name Sony DSC-U20 1/2.7" Compact camera 2 MP CCD Black
:
DSC-U20 Cybershot Digital Still Camera 2.0 Mega pixel CCD MPEG Movie (no audio) USB terminal 8MB Memory Stick supplied
-
Short summary description Sony DSC-U20 1/2.7" Compact camera 2 MP CCD Black
:
Sony DSC-U20, 2 MP, 1/2.7", CCD, 118 g, Black
-
Long summary description Sony DSC-U20 1/2.7" Compact camera 2 MP CCD Black
:
Sony DSC-U20. Camera type: Compact camera, Megapixel (approx.): 2 MP, Image sensor size: 1/2.7", Sensor type: CCD. Focal length range: 5 - 5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.54 cm (1"). Internal memory: 8 MB. Weight: 118 g. Product colour: Black
Country | Distributor |
---|---|
|
1 distributor(s) |