Lenovo ThinkVision T2254 LED display 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
119916
Info modified on:
25 Nov 2022, 10:14:49
Short summary description Lenovo ThinkVision T2254 LED display 55.9 cm (22") 1680 x 1050 pixels Black:
Lenovo ThinkVision T2254, 55.9 cm (22"), 1680 x 1050 pixels, LED, LED, 5 ms, Black
Long summary description Lenovo ThinkVision T2254 LED display 55.9 cm (22") 1680 x 1050 pixels Black:
Lenovo ThinkVision T2254. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Height adjustment. Product colour: Black