GIGABYTE GV-N980WF3-4GD graphics card NVIDIA GeForce GTX 980 4 GB GDDR5

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
78136
Info modified on:
02 Sept 2024, 20:29:12
Short summary description GIGABYTE GV-N980WF3-4GD graphics card NVIDIA GeForce GTX 980 4 GB GDDR5:
GIGABYTE GV-N980WF3-4GD, GeForce GTX 980, 4 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express 3.0
Long summary description GIGABYTE GV-N980WF3-4GD graphics card NVIDIA GeForce GTX 980 4 GB GDDR5:
GIGABYTE GV-N980WF3-4GD. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 980, Processor frequency: 1127 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active