MSI N730K-2GD5LP/OC graphics card NVIDIA GeForce GT 730 2 GB GDDR5

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
75774
Info modified on:
02 Sept 2024, 20:32:54
Short summary description MSI N730K-2GD5LP/OC graphics card NVIDIA GeForce GT 730 2 GB GDDR5:
MSI N730K-2GD5LP/OC, GeForce GT 730, 2 GB, GDDR5, 64 bit, 4096 x 2160 pixels, PCI Express x16 2.0
Long summary description MSI N730K-2GD5LP/OC graphics card NVIDIA GeForce GT 730 2 GB GDDR5:
MSI N730K-2GD5LP/OC. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 730, Processor frequency: 1006 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 64 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16 2.0. Cooling type: Active, Number of fans: 1 fan(s)