Acer Aspire R7-572G-54208G1Tass Intel® Core™ i5 i5-4200U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
17525
Info modified on:
27 Jan 2025, 08:27:39
Short summary description Acer Aspire R7-572G-54208G1Tass Intel® Core™ i5 i5-4200U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Windows 8.1 Silver:
Acer Aspire R7-572G-54208G1Tass, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB
Long summary description Acer Aspire R7-572G-54208G1Tass Intel® Core™ i5 i5-4200U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Windows 8.1 Silver:
Acer Aspire R7-572G-54208G1Tass. Product type: Hybrid (2-in-1), Form factor: Convertible (Ezel). Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Silver