Acer Aspire V5-131-10172G50nkk Intel® Celeron® 1017U Laptop 29,5 cm (11.6") HD 2 GB DDR3-SDRAM 500 GB HDD Linux Linpus Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
39620
Info modified on:
29 Jan 2025, 19:20:29
Short summary description Acer Aspire V5-131-10172G50nkk Intel® Celeron® 1017U Laptop 29,5 cm (11.6") HD 2 GB DDR3-SDRAM 500 GB HDD Linux Linpus Black:
Acer Aspire V5-131-10172G50nkk, Intel® Celeron®, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 500 GB
Long summary description Acer Aspire V5-131-10172G50nkk Intel® Celeron® 1017U Laptop 29,5 cm (11.6") HD 2 GB DDR3-SDRAM 500 GB HDD Linux Linpus Black:
Acer Aspire V5-131-10172G50nkk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1017U, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Linux Linpus. Product colour: Black