SVEN RX-525 Silent Wireless mouse Right-hand RF Wireless Optical 1600 DPI

  • Brand : SVEN
  • Product name : RX-525 Silent Wireless
  • Product code : SV-03200525WBS
  • Category : Mice
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6225
  • Info modified on : 21 Oct 2022 10:32:10
  • Short summary description SVEN RX-525 Silent Wireless mouse Right-hand RF Wireless Optical 1600 DPI :

    SVEN RX-525 Silent Wireless, Right-hand, Optical, RF Wireless, 1600 DPI, Black

  • Long summary description SVEN RX-525 Silent Wireless mouse Right-hand RF Wireless Optical 1600 DPI :

    SVEN RX-525 Silent Wireless. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries. Product colour: Black