- Brand : Conitech
- Product name : Dongle USB 2.0 Wireless 802.11N
- Product code : CN406WLUSBN
- Category : Network Cards
- Data-sheet quality : created/standardized by Icecat
- Product views : 44831
- Info modified on : 04 Apr 2019 09:40:41
-
Long product name Conitech Dongle USB 2.0 Wireless 802.11N 54 Mbit/s
:
Dongle USB 2.0 Wireless 802.11N
-
Short summary description Conitech Dongle USB 2.0 Wireless 802.11N 54 Mbit/s
:
Conitech Dongle USB 2.0 Wireless 802.11N, Wireless, USB, 54 Mbit/s, White
-
Long summary description Conitech Dongle USB 2.0 Wireless 802.11N 54 Mbit/s
:
Conitech Dongle USB 2.0 Wireless 802.11N. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Antenna type: PCB, Product colour: White