- Brand : ITB
- Product name : GEEXT-DP-144
- Product code : GEEXT-DP-144
- Category : Video Splitters
- Data-sheet quality : created/standardized by Icecat
- Product views : 2768
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description ITB GEEXT-DP-144 video splitter DisplayPort 4x DisplayPort
:
ITB GEEXT-DP-144, DisplayPort, 4x DisplayPort, 2560 x 1600 pixels, Silver, 2560 x 1600 (WQXGA), 5 V
-
Long summary description ITB GEEXT-DP-144 video splitter DisplayPort 4x DisplayPort
:
ITB GEEXT-DP-144. Video port type: DisplayPort, Video out: 4x DisplayPort. Maximum resolution: 2560 x 1600 pixels, Product colour: Silver, Supported graphics resolutions: 2560 x 1600 (WQXGA). AC input voltage: 5 V, Power consumption (typical): 15 W. Dimensions (WxDxH): 274 x 32 x 134 mm