Wacom Intuos Intuos4 S graphic tablet 5080 lpi 157.5 x 98.4 mm USB

  • Brand : Wacom
  • Product family : Intuos
  • Product name : Intuos4 S
  • Product code : PTK-440-DE
  • Category : Graphic Tablets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 28990
  • Info modified on : 19 Aug 2017 16:05:40
  • Warranty: : 2 years
  • Long product name Wacom Intuos Intuos4 S graphic tablet 5080 lpi 157.5 x 98.4 mm USB :

    Intuos4 Small

  • Short summary description Wacom Intuos Intuos4 S graphic tablet 5080 lpi 157.5 x 98.4 mm USB :

    Wacom Intuos Intuos4 S, Wired, 5080 lpi, 157.5 x 98.4 mm, USB, 1 cm, 0.25 mm

  • Long summary description Wacom Intuos Intuos4 S graphic tablet 5080 lpi 157.5 x 98.4 mm USB :

    Wacom Intuos Intuos4 S. Connectivity technology: Wired, Resolution: 5080 lpi, Working area: 157.5 x 98.4 mm. Accuracy pen: 0.25 mm. Cable length: 2.5 m. Tilt angle range: -50 - 50°. Compatible operating systems: Microsoft Windows XP (SP2)/Vista, Mac OS X 10.4.8 +

Similar products
Wacom
Product: Intuos4 L
Product code: PTK-840-DE
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Wacom
Product: Intuos4 M
Product code: PTK-640-DE
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Reviews
Updated:
2013-12-29 11:40:20
Average rating:89
Uk has collected 59 expert reviews for Wacom Intuos Intuos4 S graphic tablet 5080 lpi 157.5 x 98.4 mm USB and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
techadvisor.co.uk
Updated:
2013-12-29 11:40:02
Average rating:90
Wacom’s Intuos4 range sits between the enthusiast Bamboos and the high-end Cintiqs. The A6 Intuos4 S (active area 15.8 x 9.8cm) is ideal for creatives on the go.Visit Group test: what's the best graphics tablet? Wacom has still found space for a user-d...
  • Wacom again sets the standard other manufacturers must hope to achieve...
macworld.co.uk
Updated:
2013-12-29 11:40:02
Average rating:100
Wacom’s Intuos4 range sits between the enthusiast Bamboos and the high-end Cintiqs. The A6 Intuos4 S (active area 15.8 x 9.8cm) is ideal for creatives on the go. Wacom has still found space for a user-defined Touch Ring with toggle functionality and si...
  • Precision control; well designed; comfortable pen with 2,048 levels pen pressure; extra nib...
  • Pricey compared to Wacom’s Bamboo range and rivals; small footprint may deter some...
  • Wacom again sets the standard other manufacturers must hope to achieve...
pocket-lint.com
Updated:
2013-12-29 11:40:04
Average rating:90
Anyone familiar with the use of graphics pad or tablet will know the more precise and controlled advantages offered by working on photos or video, say, with the more natural “drawing” interface a tablet allows than the blunt instrument that is a mouse...
  • Build and new ambidextrous design, easy operation, new Tip Sensor for Grip Pen, LED programmable ExpressKeys and Touch Ring...
  • Only one thing I can find, and that’s (arguably) going to be the price...
  • The new Intuaos4 features and intelligent use of technology updates makes the Intuos4 even better than the already excellent Intuos3. The ambidextrous design, where you swing the tablet by 180-degress and plug it in again and away you go again is such...
trustedreviews.com
Updated:
2013-12-29 11:40:05
Average rating:100
Pricing: £201.99 (Small), £299.99 (Medium), £399.99 (Large), £649.99 (XL) Graphics tablets is one of the few sectors in the technology market where one brand dominates to the point where it's the only one professionals would consider. Wacom has a well-es...
  • The best just got considerably better. Wacom's Intuos 4 combines great looks, excellent ergonomics, impressive build quality and class-leading features into a whole that's as practically satisfying as it is aesthetically desirable. If you do a lot of phot...
gadgetguy.com.au
Updated:
2013-12-29 11:40:05
Average rating:90
Wacom enjoys a virtual monopoly in the limited but vital graphics tablet market. Its cheap Bamboo series (starting at $129) lets anyone experience PC input and creativity at the tip of a pen, rather than through the mouse.Intuos, however, is Wacoms p...
  • Excellent new surface; Twice as sensitive; ExpressKey display...
  • Still expensive; Cant save configuration; No external power option...
pcworld.co.nz
Updated:
2013-12-29 11:40:11
Average rating:100
The Wacom Intuos4 proves once again why Wacom’s in a class of its own when it comes to tablet input devices.With each new upgrade Wacom faces the problem of convincing users to replace something that does its job exceptionally well and is built to las...
itreviews.com
Updated:
2013-12-29 11:40:12
Average rating:0
This new range of tablets is beautifully designed, although showing up even the most subtle of marks quickly - clammy hands, scratches from the Grip Pens nibs, fingerprints, you name it - so youre going to need a moist cloth close at hand if you wan...
computeractive.co.uk
Updated:
2013-12-29 11:40:13
Average rating:80
The Wacom Intuos4 S graphics tablet is ideal for anyone who wants to do precise artistic work with their computer, either on a Windows PC or a Mac.Many people with a traditional artistic background find using a pen more intuitive than working with a mo...
  • Good response and comfort; excellent driver; ambidextrous operation; Express Keys; multifunction Touch Ring; lightweight pen...
  • Expensive; smallest version lacks Oled screens...
  • An expensive but brilliant graphics tablet...
theregister.co.uk
Updated:
2013-12-29 11:40:14
Average rating:85
After four and a half years, Wacom has finally updated its professional-class Intuos graphics tablets. About bloody time! The company has clearly been enjoying itself far too much during this period producing inexpensive but cool and clever tablets for...
More