- Brand : Tiffen
- Product name : 77HFXGK1
- Product code : 77HFXGK1
- Category : Camera Lens Filters
- Data-sheet quality : created/standardized by Icecat
- Product views : 3791
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Tiffen 77HFXGK1 camera lens filter Warm camera filter 7.7 cm
:
77mm wedding portrait
-
Short summary description Tiffen 77HFXGK1 camera lens filter Warm camera filter 7.7 cm
:
Tiffen 77HFXGK1, 7.7 cm, Warm camera filter, 3 pc(s)
-
Long summary description Tiffen 77HFXGK1 camera lens filter Warm camera filter 7.7 cm
:
Tiffen 77HFXGK1. Filter size: 7.7 cm, Filter type: Warm camera filter. Quantity per pack: 3 pc(s). Product colour: Black