- Brand : Sony
- Product name : RM-VPR1
- Product code : RM-VPR1
- Category : Remote Controls
- Data-sheet quality : created/standardized by Icecat
- Product views : 290125
- Info modified on : 05 Mar 2024 10:44:05
-
Long product name Sony RM-VPR1 remote control Wired Digital camera Press buttons
:
Remote Control with Multi Terminal Cable
-
Short summary description Sony RM-VPR1 remote control Wired Digital camera Press buttons
:
Sony RM-VPR1, Digital camera, Wired, Press buttons, Black
-
Long summary description Sony RM-VPR1 remote control Wired Digital camera Press buttons
:
Sony RM-VPR1. Brand compatibility: Sony, Remote control proper use: Digital camera, Interface: Wired. Number of devices supported: 1, Maximum range: 0,88 m. Input type: Press buttons, Buttons quantity: 2
Embed the product datasheet into your content.
Design | |
---|---|
Interface | Wired |
Remote control proper use | Digital camera |
Brand compatibility | Sony |
Compatible products | DSC-HX300/B, DSC-HX50V/B, DSC-RX100M2/B, HDR-CX220/B, HDR-CX290/B, HDR-CX380/B, HDR-CX430V/B, HDR-PJ230/B, HDR-PJ430V, HDR-PJ790V, NEX-3NL/B, SLT-A57, SLT-A58K, SLT-A99V |
Product colour | Black |
Input type | Press buttons |
Buttons quantity | 2 |
Display | |
---|---|
Built-in display |
Performance | |
---|---|
Number of devices supported | 1 |
Maximum range | 0,88 m |
Battery | |
---|---|
Rechargeable |
Weight & dimensions | |
---|---|
Width | 32 mm |
Depth | 18 mm |
Height | 88,5 mm |
Weight | 30 g |
Packaging content | |
---|---|
Mounting kit |
Operational conditions | |
---|---|
Storage temperature (T-T) | 0 - 40 °C |
Storage temperature (T-T) | 32 - 104 °F |