Synology DiskStation DS414 NAS/storage server Desktop Ethernet LAN Black

  • Brand : Synology
  • Product family : DiskStation
  • Product name : DS414
  • Product code : DS414
  • GTIN (EAN/UPC) : 4711174721573
  • Category : NAS & Storage Servers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 44280
  • Info modified on : 26 Jun 2024 05:53:59
  • Short summary description Synology DiskStation DS414 NAS/storage server Desktop Ethernet LAN Black :

    Synology DiskStation DS414, NAS, Desktop, Black

  • Long summary description Synology DiskStation DS414 NAS/storage server Desktop Ethernet LAN Black :

    Synology DiskStation DS414. Installed storage drive type: HDD, Supported storage drive types: HDD & SSD, Storage drive capacity: 4.1 TB. Processor frequency: 1.066 GHz. Internal memory: 1 GB, Internal memory type: DDR3. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS, AFP, NFS, FTP, WebDAV, CalDAV, iSCSI, Telnet, SSH, SNMP, VPN (PPTP, OpenVPN, L2TP). Chassis type: Desktop, Cooling type: Active, Product colour: Black

Distributors
Country Distributor
1 distributor(s)
1 distributor(s)
Reviews
Updated:
2013-11-21 01:03:03
Average rating:85
Uk has collected 28 expert reviews for Synology DiskStation DS414 NAS/storage server Desktop Ethernet LAN Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
eteknix.com
Updated:
2013-11-21 01:02:58
Average rating:0
Following on from my recent review of Synology's DS213j 2-bay system, I've been invited to have a look at a system that is more geared for the SOHO market. This is the DS414 and for those who understand the rather simple and easy to understand naming syst...
trustedreviews.com
Updated:
2014-03-09 01:32:18
Average rating:90
What is the Synology DiskStation DS414? Synology's consumer and SMB focused NAS is the successor to the popular four bay DS413 and features significant hardware upgrades and an aggressive price tag. The talking point is the wholly new chipset with the com...
  • As fast as Gigabit Ethernet, Easy to setup & use, Toolless drive bays, Dual USB 3.0 ports added...
  • No physical display, No integrated wireless, No single comprehensive smartphone app...
  • It may look like its predecessor, but with the DS414 Synology has broken through price and performance barriers to create a category of NAS now only held back by the limits of Gigabit Ethernet. Beyond this the DS414 is compact and quiet, it packs bucket l...
tweaktown.com
Updated:
2014-10-19 08:28:26
Average rating:92
In March, Synology released a new operating system for the company's NAS products, DSM 5.0. The operating system included several new features. Many of the features trickled down from enterprise class products, making even Synology's lowest priced product...
  • Over the last two years, we've watched Synology simplify the DiskStation Manager software while at the same time add new features at an impressive rate. In the same time, NAS products have migrated from data storage devices to full servers capable of run...
moviesgamesandtech.com
Updated:
2016-11-19 06:30:44
Average rating:0
It's time for another two minute review, this time for the Synology DiskStation DS414.Synology DiskStation DS414 is a feature-rich 4-bay NAS specifically designed for growing businesses to effectively manage, protect and share data. Equipped with comprehe...
  • The DS414 looks great with it's black matt sides which do a great job of keeping it looking clean.The DS414 doesn't come with any hard drives preinstalled, so the first task is to slide out one of the drive bays and fit the drive. The whole process is ver...
hardwareunboxed.com
Updated:
2013-11-21 01:02:59
Average rating:0
Today Synology is releasing their first DSx14 series products and on hand is the DS414, the successor to the highly popular DS413. The DS414 is Synology’s newest 4-bay DiskStation. It uses the same popular design as its predecessor with a few handy upg...
  • The Synology DS414 is the first NAS we have tested to be armed with the Marvell Armada XP (MV78230) series dual-core ARM processor and the results were inspiring. Back when we tested the DS413 we were impressed with the Freescale system-on-chip which w...
storagereview.com
Updated:
2014-03-16 01:45:00
Average rating:0
Related News and ReviewsSynology Releases DSM 5.0 Operating System Synology NAS Solutions Synology DS1813+ NAS Review Synology Announces the Public Beta of DiskStation Manager 5.0 Synology to Showcase DiskStation Manager 5.0 at CES 2014 Synology Expans...
  • The Synology DiskStation DS414 a 4-bay, hot-swappable NAS with a max capacity of 16TB. The device has a Dual Core 1.33 GHz processor for nearly 1,000 IOPS with NAS HDDs. The DS414 allows for cross platform file-sharing and mobile access. While aimed a...
neowin.net
Updated:
2014-05-31 02:47:53
Average rating:90
I'm a big advocate of backing up your files , whether it's to a device in your home , to a cloud provider, or hopefully to both . Most people usually don't think about backup copies until they have a disaster of some sort, and at that time it's usually to...
  • To sum it up, the Synology DS414 sports high capacity, excellent performance, easy to use hardware (including the ability to hot-swap drives, a complaint I had with the DS411), many additional applications to extend the functionality, and great mobile...
rwlabs.com
Updated:
2014-06-06 06:58:35
Average rating:0
RWL continues with our commitment to bringing you RAID 0 TRIM reviews. Now that Windows 8 has officially launched its only natural that we are the first to bring you a RAID 0 TRIM review featuring Windows 8. To help us gauge the performance of Windo...
madshrimps.be
Updated:
2014-07-09 02:58:45
Average rating:0
Product Features, SpecificationsPackaging, A Closer Look Part IA Closer Look Part IIA Closer Look Part IIIDSM Initialization Part IDSM Initialization Part IIShort DSM Presentation Part IShort DSM Presentation Part IIShort DSM Presentation Part IIIShort...
  • The DS414 is one of the latest 4-bay NASes from Synology which is equipped with a dual-core Marvell Armada XP Dual-Core processor running at 1.33GHz and is paired with a total of 1GB DDR3. It comes with support for the latest Seagate 5TB drives, for a...