HP Pavilion 15-e097sa AMD A6 A6-5350M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
20802
Info modified on:
23 Jan 2025, 18:45:56
Short summary description HP Pavilion 15-e097sa AMD A6 A6-5350M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Black, Silver:
HP Pavilion 15-e097sa, AMD A6, 2.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB
Long summary description HP Pavilion 15-e097sa AMD A6 A6-5350M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Black, Silver:
HP Pavilion 15-e097sa. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-5350M, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black, Silver