- Brand : Onyx
- Product name : 1722
- Product code : TF-ONYX-1722DTT-A3-1011
- Category : All-in-One PCs/Workstations
- Data-sheet quality : created/standardized by Icecat
- Product views : 8312
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Onyx 1722 Intel® Celeron® M 440 43.2 cm (17") 1280 x 1024 pixels Touchscreen All-in-One PC 2 GB DDR2-SDRAM White
:
17" LCD, 1280x1024, Touch Screen, Intel 945 GME + ICH7M, Intel Celeron M440, DDR3 2GB, SATA, USB 2.0, Gigabit Ethernet, 5.6kg, white
-
Short summary description Onyx 1722 Intel® Celeron® M 440 43.2 cm (17") 1280 x 1024 pixels Touchscreen All-in-One PC 2 GB DDR2-SDRAM White
:
Onyx 1722, 43.2 cm (17"), Touchscreen, Intel® Celeron® M, 2 GB, DDR2-SDRAM, White
-
Long summary description Onyx 1722 Intel® Celeron® M 440 43.2 cm (17") 1280 x 1024 pixels Touchscreen All-in-One PC 2 GB DDR2-SDRAM White
:
Onyx 1722. Product type: All-in-One PC. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Touchscreen. Processor family: Intel® Celeron® M, Processor frequency: 1.86 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Product colour: White