Seagate STBP200 + 4X ST3000NC000 NAS/storage server Desktop CNS3420 512 GB 12 TB Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
18210
Info modified on:
10 Aug 2024, 08:10:56
Short summary description Seagate STBP200 + 4X ST3000NC000 NAS/storage server Desktop CNS3420 512 GB 12 TB Black:
Seagate STBP200 + 4X ST3000NC000, Desktop, CNS3420, 512 GB, 12 TB, Black
Long summary description Seagate STBP200 + 4X ST3000NC000 NAS/storage server Desktop CNS3420 512 GB 12 TB Black:
Seagate STBP200 + 4X ST3000NC000. Chassis type: Desktop. Processor model: CNS3420, Processor frequency: 0.7 GHz. Internal memory: 512 GB. Total installed storage capacity: 12 TB