- Brand : StarTech.com
- Product name : USB 3.0 to Dual Port Gigabit Ethernet Adapter NIC w/ USB Port
- Product code : USB32000SPT
- GTIN (EAN/UPC) : 0065030851428
- Category : Network Cards
- Data-sheet quality : created/standardized by Icecat
- Product views : 290226
- Info modified on : 06 Sep 2024 14:33:24
-
Bullet Points StarTech.com USB 3.0 to Dual Port Gigabit Ethernet Adapter NIC w/ USB Port
:
- - USB NETWORK ADAPTER: Use the USB port on your laptop to add LAN access with two Gigabit Ethernet ports and a USB 3.0 (Type-A) port; Crossover Detection & Auto-Correction (Auto MDIX)
- - FULL FEATURED: USB-A to Ethernet dongle; Uses ASIX AX88179A Chipset for native compatibility with laptop, desktops, and 2-in-1 computers; Wake-On-LAN and VLAN Tagging support
- - OS COMPATIBILITY: USB NIC adapter for laptop offers plug and play connectivity (no driver install required); Works with Windows versions 7 and up, Windows Server, macOS 10.14 and up, Linux Kernel 2.6.25 and up (LTS Versions only), and Chrome OS
- - VERSATILE DESIGN: With its compact and lightweight design for maximum portability, this USB Type-A NIC/Gigabit network adapter enables you to securely connect your laptop to a Gigabit Ethernet network wherever you go; USB bus-powered
- - CONNECTIVITY TOOLS: Provided with this device, the application improves performance and security, featuring MAC Address Changer & Wi-Fi Auto Switch utilities
- Warranty: : 2 Year Warranty
-
Long product name StarTech.com USB 3.0 to Dual Port Gigabit Ethernet Adapter NIC w/ USB Port
:
StarTech.com USB 3.0 to Dual Port Gigabit Ethernet Adapter NIC w/ USB Port - USB 3 Gigabit LAN Network Adapter - 10/100/100
-
StarTech.com USB 3.0 to Dual Port Gigabit Ethernet Adapter NIC w/ USB Port
:
Add two Gigabit Ethernet ports and a USB 3.0 pass-through port to your laptop through a single USB 3.0 port
The USB32000SPT USB 3.0 to Dual Port Gigabit Ethernet Adapter lets you add two Gigabit Ethernet ports to your laptop or Ultrabook™ computer through a single USB 3.0 port, and features an integrated USB 3.0 pass-through port that keeps your USB port available for use with external storage or other peripherals. Each RJ45 port supports 10/100/1000 Mbps Ethernet and is fully compatible with IEEE 802.3i/u/ab standards.
This 2-port USB LAN adapter is a versatile solution for connecting to two separate physical networks simultaneously, leveraging the 5 Gbps speed of USB 3.0 to provide dedicated gigabit bandwidth to each port. The dual USB NIC is also ideal for providing dedicated physical network interfaces to virtual machine configurations. Great for IT administrators that require dual-homed or multi-homed host systems.
The USB 3.0 NIC supports IPv4/IPv6 packet Checksum Offload Engine (COE) and TCP large send offload to reduce the load on your CPU, as well as Jumbo Frames, full-duplex operation with 802.3x flow control, and VLAN tagging for an efficient and full-featured USB network adapter.
Backed by a StarTech.com 2-year warranty and free lifetime technical support.
The StarTech.com Advantage -
Short summary description StarTech.com USB 3.0 to Dual Port Gigabit Ethernet Adapter NIC w/ USB Port
:
StarTech.com USB 3.0 to Dual Port Gigabit Ethernet Adapter NIC w/ USB Port, Wired, USB, Ethernet, 5000 Mbit/s, Black
-
Long summary description StarTech.com USB 3.0 to Dual Port Gigabit Ethernet Adapter NIC w/ USB Port
:
StarTech.com USB 3.0 to Dual Port Gigabit Ethernet Adapter NIC w/ USB Port. Connectivity technology: Wired, Host interface: USB, Interface: Ethernet. Maximum data transfer rate: 5000 Mbit/s. USB powered. Product colour: Black
Ports & interfaces | |
---|---|
Connectivity technology | Wired |
Host interface | USB |
Interface | Ethernet |
Ethernet LAN (RJ-45) ports | 2 |
USB ports quantity | 1 |
USB version | 3.2 Gen 1 (3.1 Gen 1) |
Network | |
---|---|
Maximum data transfer rate | 5000 Mbit/s |
Networking standards | IEEE 802.1Q, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u |
Ethernet LAN | |
Ethernet interface type | Gigabit Ethernet |
Ethernet LAN data rates | 10, 100, 1000 Mbit/s |
Cabling technology | 10/100/1000BaseT(X) |
Auto MDIX IEEE | |
Jumbo frames support | |
Jumbo frames | 4000 |
VLAN tagging | |
Maximum operating distance | 100 m |
Design | |
---|---|
Component for | PC/Laptop |
Product colour | Black |
Internal | |
Chipset | ASIX - AX88179, VIA/VLI - VL811 |
LED indicators | |
Certification | RoHS, CE, FC |
Power | |
---|---|
USB powered |
System requirements | |
---|---|
Compatible operating systems | - Windows 8 (32/64bit), 7 (32/64), Vista(32/64), XP(32/64) - Windows Server 2008 R2, 2003(32/64) - Mac OS 10.6 - 10.8 - Linux Kernel 2.6.14 - 3.5.0 |
Windows operating systems supported | Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 11, Windows 11 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64 |
Mac operating systems supported | Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura |
System requirements | |
---|---|
Linux operating systems supported | |
Server operating systems supported | Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019 |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 50 °C |
Storage temperature (T-T) | -20 - 60 °C |
Operating relative humidity (H-H) | 5 - 95% |
Sustainability | |
---|---|
Sustainability compliance |
Weight & dimensions | |
---|---|
Width | 60 mm |
Depth | 75 mm |
Height | 16 mm |
Weight | 59 g |
Packaging data | |
---|---|
Drivers included | |
Package width | 171 mm |
Package depth | 141 mm |
Package height | 31 mm |
Package weight | 154 g |
Packaging content | |
---|---|
Manual |
Technical details | |
---|---|
Compliance certificates | CE, RoHS |
Logistics data | |
---|---|
Harmonized System (HS) code | 85176990 |
Master (outer) case width | 361 mm |
Master (outer) case length | 592 mm |
Master (outer) case height | 300 mm |
Products per master (outer) case | 80 pc(s) |
Other features | |
---|---|
Housing material | Plastic |
Cable length | 0.203 m |
Status LED indicator |
Country | Distributor |
---|---|
|
4 distributor(s) |
|
2 distributor(s) |
|
3 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
3 distributor(s) |
|
7 distributor(s) |
|
3 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |