- Brand : Vodafone
- Product name : BlackBerry 8900 Curve
- Product code : 00101035
- Category : ಸ್ಮಾರ್ಟ್ಫೋನ್ಗಳು
- Data-sheet quality : created/standardized by Icecat
- Product views : 12689
- Info modified on : 27 Feb 2024 15:01:31
-
Short summary description Vodafone BlackBerry 8900 Curve 6,1 cm (2.4") 1400 mAh ಕಪ್ಪು
:
Vodafone BlackBerry 8900 Curve, 6,1 cm (2.4"), 480 x 360 ಪಿಕ್ಸೆಲ್ಸ್, 0,512 GHz, ಕಪ್ಪು
-
Long summary description Vodafone BlackBerry 8900 Curve 6,1 cm (2.4") 1400 mAh ಕಪ್ಪು
:
Vodafone BlackBerry 8900 Curve. ಡಿಸ್ಪ್ಲೇ ಡಿಯಾಗನಲ್: 6,1 cm (2.4"), ಡಿಸ್ಪ್ಲೆ ರೆಸೊಲ್ಯೂಶನ್: 480 x 360 ಪಿಕ್ಸೆಲ್ಸ್. ಪ್ರೊಸೆಸ್ಸರ್ ಫ್ರೀಕ್ವೆನ್ಸಿ: 0,512 GHz. ರೇರ್ ಕ್ಯಾಮರಾ ವಿಧ: ಸಿಂಗಲ್ ಕ್ಯಾಮರಾ. ಬ್ಯಾಟರಿ ಸಾಮರ್ಥ್ಯ: 1400 mAh. ಉತ್ಪನ್ನದ ಬಣ್ಣ: ಕಪ್ಪು. ತೂಕ: 110 g
techmagnifier.com
Updated:
2016-11-24 12:41:00
2016-11-24 12:41:00
Average rating:40
On November, 2008 RIM (Research in Motion), launched it's another range of handset, BlackBerry Curve 8900. This range of mobile phone from Curve lineup is surely going to rock you all. RIMs latest smart phone has earned massive appreciation from the users...
pcworld.in
Updated:
2016-11-24 12:41:00
2016-11-24 12:41:00
Average rating:83
The BlackBerry Curve 8900 is the latest RIM smartphone to hit the market, and it's the smallest and lightest BlackBerry to feature a full QWERTY keyboard. Design & UsabilityThe BlackBerry Curve 8900 is a delight to look at. It’s a comfortable size, and...
firstpost.com
Updated:
2016-11-24 12:41:00
2016-11-24 12:41:00
Average rating:90
The Blackberry 8900 aka the Javelin, is RIM’s first ever smartphone to come equipped with Wi-Fi, GPS and a 3.2-megapixel autofocus camera. We’re guessing RIM heard us loud and clear in our previous reviews of the Blackberry. The was their more serious...
Bottom line: the BlackBerry Curve 8900 is less controversial than the TouchBerry Storm. It comes to update the Curve line and it does its job quite well. We guess only the missing 3G wont let us call the 8900 Curve the perfect upgrade. Anyway, on hom...
ld2.ciol.com
Updated:
2016-11-24 12:41:00
2016-11-24 12:41:00
Average rating:0
The BlackBerry Curve 8900 is the newest 'Curve' in town. While retaining some basic design elements of the 8300 Curve series, it also packs in a host of improvements. The matte chrome surround on the front and faux brushed aluminium back of the 8...
techtree.com
Updated:
2016-11-24 12:41:00
2016-11-24 12:41:00
Average rating:80
The BlackBerry Curve 8900, also known by the name Javelin, is the thinnest and lightest phone with a full QWERTY keypad from the Canada-based RIM (Research in Motion). The 8900 packs a bevy of features in its rather small form, and also promises to off...