Teufel Aureol Fidelity Headphones Wired In-ear Silver

  • Brand : Teufel
  • Product name : Aureol Fidelity
  • Product code : 102610001
  • GTIN (EAN/UPC) : 4048945002044
  • Category : Headphones & Headsets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 18521
  • Info modified on : 21 Oct 2022 10:32:10
  • Long product name Teufel Aureol Fidelity Headphones Wired In-ear Silver :

    Headphones Aureol Fidelity

  • Short summary description Teufel Aureol Fidelity Headphones Wired In-ear Silver :

    Teufel Aureol Fidelity, Wired, 20 - 20000 Hz, 10 g, Headphones, Silver

  • Long summary description Teufel Aureol Fidelity Headphones Wired In-ear Silver :

    Teufel Aureol Fidelity. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 1.25 m. Weight: 10 g. Product colour: Silver

Reviews
Updated:
2013-11-20 00:02:05
Average rating:90
Uk has collected 10 expert reviews for Teufel Aureol Fidelity Headphones Wired In-ear Silver and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
headfonia.com
Updated:
2013-11-20 00:01:56
Average rating:0
Before starting this review I just want to welcome “Jeroen” as a guest writer to Headfonia. He’s the one who did the Teufel review and as it’s one of his first reviews, let’s all be easy on him. Important to remember with these guest reviews is that th...