Cooltek Antiphon Anthracite, Black

  • Brand : Cooltek
  • Product name : Antiphon
  • Product code : 600045750
  • Category : Computer Cases
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 10780
  • Info modified on : 06 May 2019 14:39:02
  • Short summary description Cooltek Antiphon Anthracite, Black :

    Cooltek Antiphon, PC, Anthracite, Black, ATX, micro ATX, Mini-ITX, Aluminium, Steel, 16 cm, 32 cm

  • Long summary description Cooltek Antiphon Anthracite, Black :

    Cooltek Antiphon. Type: PC, Product colour: Anthracite, Black, Supported motherboard form factors: ATX, micro ATX, Mini-ITX. Power supply location: Bottom. Front fans installed: 2x 120 mm, Front fans diameters supported: 120 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 195 mm, Depth: 500 mm, Height: 445 mm

Similar products
Cooltek
Product: Antiphon
Product code: 600045770
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Cooltek
Product: Antiphon
Product code: 600045760
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Reviews
Updated:
2013-07-01 03:35:22
Average rating:81
Uk has collected 16 expert reviews for Cooltek Antiphon Anthracite, Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
Bit-Tech.net
Updated:
2013-08-01 11:43:45
Average rating:73
inc VAT) Currently unavailableIt's rare to see cases where low noise is a genuine priority and a guiding design principle in the lower end of the market. In most such cases, the sheer cost of the extra materials (foam, rubber, thicker steel etc.)...
  • From aesthetic and design perspectives, the Cooltek Antiphon is nice but doesn't bring anything new to the table. Other than the aluminium door, which we're big fans of, the look and feel of the case as well as the interior design and methods used to p...
micromart.co.uk
Updated:
2014-03-21 03:06:36
Average rating:80
A tight budget and low noise aren't often two things that go together, as the extra materials needed in quiet cases often drives up the price. Cooltek's Antiphon, however, challenges this by offering quiet computing in a sub-£60 package.The Antiphon's bui...
ocaholic.ch.english
Updated:
2014-08-22 10:50:48
Average rating:80
Antiphon, that's the name of Cooltek's ATX silent solution case. This is Cooltek's mid-tower, which offers plenty of interior space for standard ATX systems and apart from that it's been equipped with sound absorbing material. It's also available in black...
  • The Cooltek Antiphon looks like a simple case, but it hides a few unexpected features, including the soundproofing material, three preinstalled 120mm fans, high quality materials and the fan controller These are all features that you could expect on a mo...
play3r.net
Updated:
2014-10-08 10:26:23
Average rating:90
Since 2003 Cooltek have offered high quality products at reasonable prices. Their main focus is on their high quality PC case range in which they always try to make sure users are enjoying the best in functionality, design and quality per the price range...
  • Support for most motherboards, Great cable management options, Amazing value for money, Tool less design, Pleasing aesthetics...
  • No real water cooling support, Rubber grommets come loose easily...
  • Now that we have had a better look at the Cooltek Antiphon Airflow how well did it do? Does it live up to its predecessors legacy? Or did shifting some of the focus to airflow let it down? Touching on the design first and I feel Cooltek have done a great...
uk.hardware.info
Updated:
2015-06-04 15:22:01
Average rating:0
Not so long ago, you only had a handful of options if you were looking for a silent case. Luckily, things have changed in 2015. Hardware.Info tested no less than 20 silent cases for this review, and compared them to four of the classics. Which case stri...