- Brand : VAX
- Product name : Raval 13.5"/15.4", Black/Orange
- Product code : 1302
- Category : Laptop Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 11418
- Info modified on : 07 Feb 2020 14:58:52
- Warranty: : 2 years
-
Long product name VAX Raval 13.5"/15.4", Black/Orange 34.3 cm (13.5") Briefcase
:
Raval 13.5"/15.4", Black/Orange
-
Short summary description VAX Raval 13.5"/15.4", Black/Orange 34.3 cm (13.5") Briefcase
:
VAX Raval 13.5"/15.4", Black/Orange, Briefcase, 34.3 cm (13.5"), 2.5 kg
-
Long summary description VAX Raval 13.5"/15.4", Black/Orange 34.3 cm (13.5") Briefcase
:
VAX Raval 13.5"/15.4", Black/Orange. Case type: Briefcase, Maximum screen size: 34.3 cm (13.5"). Weight: 2.5 kg
VAX
Product:
Raval 13.5"/15.4", Black/Green
Product code:
1303
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)