E-TEN Glofiish DX900 dual-SIM WWE 7.11 cm (2.8") Dual SIM Windows Mobile 6.1 1530 mAh Black

  • Brand : E-TEN
  • Product name : Glofiish DX900 dual-SIM WWE
  • Product code : 4717276005498
  • Category : Smartphones
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 17525
  • Info modified on : 27 Feb 2024 15:02:10
  • Long product name E-TEN Glofiish DX900 dual-SIM WWE 7.11 cm (2.8") Dual SIM Windows Mobile 6.1 1530 mAh Black :

    Glofiish DX900 dual-SIM WWE

  • Short summary description E-TEN Glofiish DX900 dual-SIM WWE 7.11 cm (2.8") Dual SIM Windows Mobile 6.1 1530 mAh Black :

    E-TEN Glofiish DX900 dual-SIM WWE, 7.11 cm (2.8"), 640 x 480 pixels, Windows Mobile 6.1, Black

  • Long summary description E-TEN Glofiish DX900 dual-SIM WWE 7.11 cm (2.8") Dual SIM Windows Mobile 6.1 1530 mAh Black :

    E-TEN Glofiish DX900 dual-SIM WWE. Display diagonal: 7.11 cm (2.8"), Display resolution: 640 x 480 pixels. Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Windows Mobile 6.1. Battery capacity: 1530 mAh. Product colour: Black. Weight: 147 g

Reviews
Updated:
2013-11-09 02:10:11
Average rating:100
Uk has collected 4 expert reviews for E-TEN Glofiish DX900 dual-SIM WWE 7.11 cm (2.8") Dual SIM Windows Mobile 6.1 1530 mAh Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.