Connect3D C3D-H6770-1GD5E-HDMI graphics card AMD Radeon HD6770 1 GB GDDR5

  • Brand : Connect3D
  • Product name : C3D-H6770-1GD5E-HDMI
  • Product code : C3D-H6770-1GD5E-HDMI
  • GTIN (EAN/UPC) : 3760161576031
  • Category : Graphics Cards
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 11016
  • Info modified on : 21 Oct 2022 10:14:32
  • Long product name Connect3D C3D-H6770-1GD5E-HDMI graphics card AMD Radeon HD6770 1 GB GDDR5 :

    Radeon HD 6770 - 1GB GDDR5, 128-Bit, 850MHz, DVI, VGA, HDMI, PCI-E 2.1, DirectX 11

  • Short summary description Connect3D C3D-H6770-1GD5E-HDMI graphics card AMD Radeon HD6770 1 GB GDDR5 :

    Connect3D C3D-H6770-1GD5E-HDMI, Radeon HD6770, 1 GB, GDDR5, 128 bit, 4800 MHz, PCI Express 2.1

  • Long summary description Connect3D C3D-H6770-1GD5E-HDMI graphics card AMD Radeon HD6770 1 GB GDDR5 :

    Connect3D C3D-H6770-1GD5E-HDMI. Graphics processor family: AMD, Graphics processor: Radeon HD6770, Processor frequency: 850 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4800 MHz. DirectX version: 11, OpenGL version: 3.1, Dual Link DVI. Interface type: PCI Express 2.1