HP Compaq 2230s Notebook PC Intel® Core™2 Duo T5870 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business

https://images.icecat.biz/img/gallery/1847168_7671311826.jpg
Brand:
Product family:
Product series:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
37930
Info modified on:
23 Jan 2025, 18:47:03
Short summary description HP Compaq 2230s Notebook PC Intel® Core™2 Duo T5870 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business:

HP Compaq 2230s Notebook PC, Intel® Core™2 Duo, 2 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description HP Compaq 2230s Notebook PC Intel® Core™2 Duo T5870 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business:

HP Compaq 2230s Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T5870, Processor frequency: 2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 1.68 kg

Embed the product datasheet into your content