- Brand : Duracell
- Product name : DA10 ACUSTICA
- Product code : DA10 ACUSTICA
- GTIN (EAN/UPC) : 5000394062580
- Category : Household Batteries
- Data-sheet quality : created/standardized by Icecat
- Product views : 27504
- Info modified on : 31 Jan 2019 14:50:03
-
Long product name Duracell DA10 ACUSTICA household battery Single-use battery Zinc-Air
:
1.4V, Zinc-Air
-
Duracell DA10 ACUSTICA household battery Single-use battery Zinc-Air
:
The Duracell EasyTab hearing aid battery is easy to hold, replace and remove. An extra-long tab makes it simple to handle, and its lightweight packaging is easy to open. EasyTab hearing aid batteries are color-coded in yellow, orange, brown and blue, so you won’t have any trouble finding the size that’s right for you.
-
Short summary description Duracell DA10 ACUSTICA household battery Single-use battery Zinc-Air
:
Duracell DA10 ACUSTICA, Single-use battery, Zinc-Air, 1,4 V, 6 pc(s), Metallic, Yellow, Button/coin
-
Long summary description Duracell DA10 ACUSTICA household battery Single-use battery Zinc-Air
:
Duracell DA10 ACUSTICA. Battery type: Single-use battery, Battery technology: Zinc-Air, Battery voltage: 1,4 V. Battery form factor: Button/coin
Embed the product datasheet into your content.
Battery | |
---|---|
Battery type | Single-use battery |
Battery technology | Zinc-Air |
Battery voltage | 1,4 V |
Battery | |
---|---|
Product colour | Metallic, Yellow |
Number of batteries included | 6 pc(s) |
Other features | |
---|---|
Battery form factor | Button/coin |
Country | Distributor |
---|---|
|
1 distributor(s) |