Cisco ASA5580-40-8GE-K9 hardware firewall 4U 1 Gbit/s

  • Brand : Cisco
  • Product name : ASA5580-40-8GE-K9
  • Product code : ASA5580-40-8GE-K9
  • Category : Hardware Firewalls
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 22143
  • Info modified on : 20 Feb 2024 15:28:14
  • Long product name Cisco ASA5580-40-8GE-K9 hardware firewall 4U 1 Gbit/s :

    Firewall Edition 8 Gigabit Ethernet Bundle includes 8 Gigabit Ethernet interfaces, 2 management interfaces, 10,000 IPsec VPN peers, 2 SSL VPN peers, Dual AC power, 3DES/AES license

  • Short summary description Cisco ASA5580-40-8GE-K9 hardware firewall 4U 1 Gbit/s :

    Cisco ASA5580-40-8GE-K9, 1 Gbit/s, 1 Gbit/s, 4070 BTU/h, DES, AES, SSL, Gigabit Ethernet, IPsec

  • Long summary description Cisco ASA5580-40-8GE-K9 hardware firewall 4U 1 Gbit/s :

    Cisco ASA5580-40-8GE-K9. Firewall throughput: 1 Gbit/s, VPN throughput: 1 Gbit/s. Heat dissipation: 4070 BTU/h. Firewall security: DES, AES, SSL. Data link protocols: Gigabit Ethernet, Supported network protocols: IPsec. Connectivity technology: Wired

Similar products
Cisco
Product code: ASA5580-40-10GE-K9
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Distributors
Country Distributor
1 distributor(s)
2 distributor(s)