- Brand : Esselte
- Product name : 1032307
- Product code : 1032307
- Category : Folders
- Data-sheet quality : created/standardized by Icecat
- Product views : 29227
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description Esselte 1032307 folder Carton Grey
:
Esselte 1032307, Carton, Grey, Portrait, 275 g/m², 233 mm, 350 mm
-
Long summary description Esselte 1032307 folder Carton Grey
:
Esselte 1032307. Material: Carton, Product colour: Grey, Orientation: Portrait. Width: 233 mm, Height: 350 mm, Weight: 70 g
Esselte
Product:
Folder with 3 flaps Folio, Orange
Product code:
1032313
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Esselte
Product:
Folder with 3 flaps Folio, Yellow
Product code:
1032306
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)