- Brand : ETNA
- Product name : A362KZT
- Product code : A362KZT
- Category : Hobs
- Data-sheet quality : created/standardized by Icecat
- Product views : 13923
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description ETNA A362KZT hob Black Built-in Zone induction hob 4 zone(s)
:
ETNA A362KZT, Black, Built-in, Zone induction hob, 4 zone(s), 4 zone(s), Simmer
-
Long summary description ETNA A362KZT hob Black Built-in Zone induction hob 4 zone(s)
:
ETNA A362KZT. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1400 W, Regular cooking zone: 1400 W, Large cooking zone: 2000 W. Control type: Rotary, Control position: Front. Power: 7100 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 600 mm, Depth: 510 mm, Weight: 8 kg