Intermec CK3X handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 499 g

  • Brand : Intermec
  • Product name : CK3X
  • Product code : CK3XAA4K000W4400
  • GTIN (EAN/UPC) : 0793674672047
  • Category : Handheld Mobile Computers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 75605
  • Info modified on : 14 Mar 2024 18:43:37
  • Long product name Intermec CK3X handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 499 g :

    3.5" 240 x 320, AlphaNumerical, EA30, 256MB RAM, 1GB Flash, Texas Instruments 1GHz, USB 2.0, 5100 mAh, WLAN 802.11 a/b/g/n, Bluetooth 2.1+EDR, 499g, WM LP SS & ICP In

  • Short summary description Intermec CK3X handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 499 g :

    Intermec CK3X, 8.89 cm (3.5"), 240 x 320 pixels, 65536 colours, 0.256 GB, 1 GB, MicroSD (TransFlash)

  • Long summary description Intermec CK3X handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 499 g :

    Intermec CK3X. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.256 GB, Flash memory: 1 GB, Compatible memory cards: MicroSD (TransFlash). Processor frequency: 1 GHz, Processor manufacturer: Texas Instruments, Processor family: Instruments OMAP. Wi-Fi standards: 802.11a, 802.11b, 802.11g. Keyboard layout: Alphanumeric, Barcode reader