- Brand : AVM
- Product name : FRITZ!Box 7270 & FRITZ!WLAN USB Stick
- Product code : 20001578
- Category : Wireless Routers
- Data-sheet quality : created/standardized by Icecat
- Product views : 75644
- Info modified on : 01 Nov 2022 09:11:56
-
Long product name AVM FRITZ!Box 7270 & FRITZ!WLAN USB Stick wireless router Fast Ethernet Red, White
:
FRITZ!Box 7270, ADSL/ADSL2+, USB, WLAN, Fast Ethernet, DECT & FRITZ!WLAN USB Stick
-
AVM FRITZ!Box 7270 & FRITZ!WLAN USB Stick wireless router Fast Ethernet Red, White
:
The FRITZ!Box 7270 is much more than a wireless ADSL2+ router: it is a VoIP, ISDN and analog PBX, even serving as a base station for up to 6 cordless telephones in high-definition quality.
Equipped with MIMO technology and 2.4 or 5 GHz support, its 3 antennas transmit data at up to 300 Mbit/s, so you can enjoy highdefinition multimedia streaming and make phone calls at the same time. The WLAN connection is pre-encrypted to the highest standard (WPA2), and in combination with the FRITZ!WLAN USB Stick, the connection is already set up – so there is no need for user configuration.
The USB 2.0 high-speed host port allows printers, storage media and audio-visual material to be shared throughout the entire network. A wide range of helpful convenience features are accessible to all connected PCs. Also, free software updates help users upgrade their communication equipment.
Two analog extensions support VoIP or fixed line telephony and fax machines even when
the computer is o. AVM’s ecient tra c shaping permits multiple phone calls and high Web trac; thus, four computers or other network devices have simultaneous Internet access at ADSL2+ speed.
The pre-configured firewall and port forwarding features guarantee safe surfing. And by simply pressing a button, the WLAN connection can be enabled and disabled.
FRITZ!Box 7270 features comprehensive software. This includes a telephone book, integrated answering machine, fax reception, WLAN night service, child protection and VPN. -
Short summary description AVM FRITZ!Box 7270 & FRITZ!WLAN USB Stick wireless router Fast Ethernet Red, White
:
AVM FRITZ!Box 7270 & FRITZ!WLAN USB Stick, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+, Red, White
-
Long summary description AVM FRITZ!Box 7270 & FRITZ!WLAN USB Stick wireless router Fast Ethernet Red, White
:
AVM FRITZ!Box 7270 & FRITZ!WLAN USB Stick. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). DSL specification: ADSL, ADSL2+. Security algorithms: TKIP, WPA, WPA-PSK, WPA2, WPA2-PSK. VoIP protocols: SIP, Supported network protocols: IPv6, SMB, FTP, UPnP AV
WAN connection | |
---|---|
DSL WAN |
Wireless LAN features | |
---|---|
Wi-Fi band | |
Top Wi-Fi standard | Wi-Fi 4 (802.11n) |
WLAN data transfer rate (max) | 300 Mbit/s |
Wi-Fi standards | 802.11a, 802.11b, 802.11g |
Network | |
---|---|
Ethernet LAN | |
Ethernet LAN interface type | Fast Ethernet |
Ethernet LAN data rates | 10, 100 Mbit/s |
Cabling technology | 10/100Base-T(X) |
Networking standards | IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u |
Supports ISDN connection |
DSL features | |
---|---|
ADSL2+ | |
DSL specification | ADSL, ADSL2+ |
Ports & interfaces | |
---|---|
Ethernet LAN (RJ-45) ports | 4 |
RJ-11 ports quantity | 4 |
DC-in jack |
Management features | |
---|---|
Web-based management |
Security | |
---|---|
Security algorithms | TKIP, WPA, WPA-PSK, WPA2, WPA2-PSK |
Firewall |
Protocols | |
---|---|
DHCP client | |
DHCP server | |
VoIP protocols | SIP |
Supported network protocols | IPv6, SMB, FTP, UPnP AV |
Design | |
---|---|
Product colour | Red, White |
LED indicators | Power, WLAN |
Packaging content | |
---|---|
Cables included | LAN (RJ-45), Phone (RJ-11) |
Packaging content | |
---|---|
AC adapter included | |
Manual |
Antenna | |
---|---|
Antennas quantity | 3 |
Power | |
---|---|
AC input voltage | 230 V |
AC input frequency | 50 Hz |
Power consumption (typical) | 8 W |
Power over Ethernet (PoE) |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 40 °C |
Storage temperature (T-T) | -20 - 70 °C |
Operating relative humidity (H-H) | 10 - 90% |
Storage relative humidity (H-H) | 5 - 95% |
System requirements | |
---|---|
Windows operating systems supported | |
Linux operating systems supported | |
Mac operating systems supported |
Weight & dimensions | |
---|---|
Width | 210 mm |
Depth | 155 mm |
Height | 25 mm |
Other features | |
---|---|
WLAN data transfer rates supported | 11, 54, 300 Mbit/s |
Bandwidth (first) | 2.4 GHz |
Bandwidth (second) | 5 GHz |
USB ports quantity | 1 |
Rack mounting | |
Downstream data rate | 16 Mbit/s |
xDSL connection |
2013-05-06 05:31:50
2013-05-06 05:31:50
2013-05-06 05:31:50
2013-05-06 05:31:51
2013-05-06 05:31:51