- Brand : DELL
- Product family : S Series
- Product name : S2240L
- Article code : 861-10388
- Category : Computer Monitors
- Data-sheet quality : created/standardized by Icecat
- Product views : 83485
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name DELL S Series S2240L computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black
:
21.5" LED, 1920 x 1080, 250 cd/m2, 7 ms, VGA, HDMI, 18 W
-
DELL S Series S2240L computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black
:
When it’s on, you’re there.
Jump in the action with the modern S2240L 21.5" monitor, offering ultrawide viewing, a virtually borderless screen and our Image Enhance feature.
- Contemporary styling: Feel like you’re there with an elegant, virtually borderless 21.5" display featuring an almost-invisible bezel.
- Superb performance: Images come alive with color-boosting Image Enhance, ultrawide viewing and Full HD resolution (1920 x 1080 max.) in a 16:9 widescreen format.
- Versatile connections: Connect to a laptop or desktop with VGA connectivity. Explore a world of HD entertainment options with an HDMI port.
Exhilarating by design.
- Virtually borderless: Creative projects, movies and games appear expansive on this 21.5" screen with an almost-invisible bezel.
- Ultrawide viewing angle: The stellar view pulls you in from nearly any perspective with an ultrawide 178°/178° viewing angle.
- Distinctive styling: Add refinement to your studio or home office. The S2240L monitor offers a pristine finish, premier craftsmanship and a streamlined cable design.
The picture pulls you in.
- Stunning clarity: Savor razor-sharp detail in games, movies and photos with the color-boosting Image Enhance feature. Vivid clarity shines with a mega-dynamic contrast ratio of 8 million:1 (typical) and an 82-percent color gamut1.
- Customizable color: Dell Display Manager helps keep you productive with fast access to software such as Auto Mode, which enables you to select your preferred color mode for each application.
- Full HD resolution: Images come alive with Full HD resolution (1920 x 1080 max.) on this glossy 21.5" screen in a 16:9 widescreen format.
Work with ease. Stay entertained for hours
.
- Be comfortable: Set your preferred viewing angle with extensive tilt adjustability. Tilt the S2240L panel up to 4° forward or 21° backward.
- Stay versatile: Easily connect to your laptop or desktop with VGA connectivity. The HDMI port enables you to explore thrilling HD entertainment options. -
Short summary description DELL S Series S2240L computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black
:
DELL S Series S2240L, 21.5", 1920 x 1080 pixels, Full HD, LED, 7 ms, Black
-
Long summary description DELL S Series S2240L computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black
:
DELL S Series S2240L. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black
Display | |
---|---|
Display diagonal | 21.5" |
Display resolution | 1920 x 1080 pixels |
HD type | Full HD |
Native aspect ratio | 16:9 |
Display technology | LED |
Panel type | IPS |
Touchscreen | |
Display brightness (typical) | 250 cd/m² |
Response time | 7 ms |
Supported graphics resolutions | 1920 x 1080 (HD 1080) |
Supported video modes | 1080p |
Aspect ratio | 16:9 |
Contrast ratio (typical) | 1000:1 |
Contrast ratio (dynamic) | 8000000:1 |
Viewing angle, horizontal | 178° |
Viewing angle, vertical | 178° |
Display number of colors | 16.78 million colors |
Pixel pitch | 0.00976 x 0.00976" (0.248 x 0.248 mm) |
Viewable size, horizontal | 18.7" (47.6 cm) |
Viewable size, vertical | 10.6" (26.8 cm) |
3D |
Performance | |
---|---|
Windows operating systems supported | |
Mac operating systems supported | |
Linux operating systems supported |
Multimedia | |
---|---|
Built-in camera |
Design | |
---|---|
Market positioning | Business |
Product color | Black |
Ports & interfaces | |
---|---|
VGA (D-Sub) ports quantity | 1 |
DVI port | |
HDMI | |
HDMI ports quantity | 1 |
AC (power) in |
Network | |
---|---|
Wi-Fi |
Network | |
---|---|
Bluetooth | |
Ethernet LAN |
Ergonomics | |
---|---|
Panel mounting interface | 100 x 100 mm |
Cable lock slot | |
Plug and Play | |
LED indicators | Power |
Power | |
---|---|
Power consumption (typical) | 18 W |
Power consumption (standby) | 0.5 W |
Power consumption (max) | 23 W |
Power consumption (off) | 0.5 W |
AC input voltage | 100 - 240 V |
AC input frequency | 50 - 60 Hz |
Operational conditions | |
---|---|
Operating temperature (T-T) | 10 - 40 °C |
Storage temperature (T-T) | -20 - 60 °C |
Operating relative humidity (H-H) | 20 - 80% |
Storage relative humidity (H-H) | 5 - 90% |
Packaging content | |
---|---|
Cables included | AC, VGA |
Quick start guide | |
Manual |
Weight & dimensions | |
---|---|
Weight (with stand) | 8.14 lbs (3.69 kg) |
Width (without stand) | 19.6" (499.1 mm) |
Depth (without stand) | 6.92" (175.8 mm) |
Height (without stand) | 15" (380.2 mm) |
Weight (without stand) | 5.73 lbs (2.6 kg) |
Packaging data | |
---|---|
Package weight | 10.1 lbs (4.6 kg) |
Sustainability | |
---|---|
Sustainability certificates | EPEAT Silver, ENERGY STAR |
Thin Client | |
---|---|
Thin client installed |
Other features | |
---|---|
Display | LED |
On/off switch | |
TV tuner integrated | |
Number of products included | 1 pc(s) |
Country | Distributor |
---|---|
|
1 distributor(s) |