- Brand : Thrustmaster
- Product name : USB Joystick
- Product code : 2960623
- GTIN (EAN/UPC) : 0663296409669
- Category : Alat Kawalan Permainan
- Data-sheet quality : created/standardized by Icecat
- Product views : 376905
- Info modified on : 14 Mar 2024 17:08:11
-
Short summary description Thrustmaster USB Joystick Biru PC
:
Thrustmaster USB Joystick, Joystick, PC, Terdawai, USB, Biru, 100 mm
-
Long summary description Thrustmaster USB Joystick Biru PC
:
Thrustmaster USB Joystick. Jenis peranti: Joystick, Platform permainan yang disokong: PC. Teknologi keterhubungan: Terdawai, Antara muka peranti: USB. Product color: Biru. Lebar: 100 mm, Kedalaman: 100 mm, Tinggi: 20 mm. Keperluan sistem minimum: USB 2.0, Sistem pengendalian yang serasi: Windows 98 SE, ME, 2000, XP, Vista
Embed the product datasheet into your content.
Country | Distributor |
---|---|
|
1 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |