GIGABYTE GA-B75M-D3P motherboard Intel B75 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
59144
Info modified on:
30 Oct 2024, 13:06:00
Short summary description GIGABYTE GA-B75M-D3P motherboard Intel B75 LGA 1155 (Socket H2) micro ATX:
GIGABYTE GA-B75M-D3P, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, 5 GT/s, DDR3-SDRAM, 32 GB
Long summary description GIGABYTE GA-B75M-D3P motherboard Intel B75 LGA 1155 (Socket H2) micro ATX:
GIGABYTE GA-B75M-D3P. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1. Parallel processing technology support: 2-Way CrossFireX, Graphics card family: Intel, Maximum resolution: 2560 x 1600 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111DP