iiyama ProLite B2480HS LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
61140
Info modified on:
30 Dec 2024, 17:23:50
Short summary description iiyama ProLite B2480HS LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
iiyama ProLite B2480HS, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 2 ms, Black
Long summary description iiyama ProLite B2480HS LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
iiyama ProLite B2480HS. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speakers. VESA mounting, Height adjustment. Product colour: Black