- Brand : HERMA
- Product name : Coloured Labels A4 70x37 mm red paper matt 480 pcs.
- Product code : 4467
- GTIN (EAN/UPC) : 4008705044677
- Category : Self-Adhesive Labels
- Data-sheet quality : created/standardized by Icecat
- Product views : 28935
- Info modified on : 11 Jan 2024 18:50:25
-
Bullet Points HERMA Coloured Labels A4 70x37 mm red paper matt 480 pcs.
:
- - Coloured labels create order and clarity. Also ideal for drawing attention to important information
- - For notices on documents, samples and dispatch papers, product promotion labels, labelling in warehouses and in logistics, colour codes
- - Suitable for inkjet printers, laser printers and copiers, perfect printing results in black-and-white or colour
-
Long product name HERMA Coloured Labels A4 70x37 mm red paper matt 480 pcs.
:
Coloured labels A4, 70 x 37 mm, red, removable
-
Short summary description HERMA Coloured Labels A4 70x37 mm red paper matt 480 pcs.
:
HERMA Coloured Labels A4 70x37 mm red paper matt 480 pcs., Red, Rectangle, Removable, Paper, Matte, Laser/Inkjet
-
Long summary description HERMA Coloured Labels A4 70x37 mm red paper matt 480 pcs.
:
HERMA Coloured Labels A4 70x37 mm red paper matt 480 pcs.. Product colour: Red, Shape: Rectangle, Adhesive type: Removable. Width: 70 mm, Height: 37 mm. Labels per pack: 480 pc(s), Labels per sheet: 24 pc(s), Media sheets per package: 20 sheets
HERMA
Product code:
4496
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
HERMA
Product code:
4451
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
HERMA
Product code:
4452
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
HERMA
Product code:
4456
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
HERMA
Product code:
4458
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
HERMA
Product code:
4457
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
HERMA
Product code:
4475
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
HERMA
Product code:
4471
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Country | Distributor |
---|---|
|
1 distributor(s) |