- Brand : Epson
- Product family : Pen and crossword
- Product name : 16XL Series 'Pen and Crossword' multipack
- Product code : C13T16364020
- Category : Ink Cartridges
- Data-sheet quality : created/standardized by Icecat
- Product views : 65582
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Epson Pen and crossword 16XL Series ' ' multipack
:
16XL - Multipack, 32.4ml, 135g
-
Epson Pen and crossword 16XL Series ' ' multipack
:
Compatible with:
- Epson WorkForce WF-2010W;
- Epson WorkForce WF-2510WF;
- Epson WorkForce WF-2520NF;
- Epson WorkForce WF-2530WF;
- Epson WorkForce WF-2540WF. -
Short summary description Epson Pen and crossword 16XL Series ' ' multipack
:
Epson Pen and crossword 16XL Series ' ' multipack, Black, Cyan, Magenta, Yellow, Pigment-based ink, Pigment-based ink, 1 pc(s), Multi pack
-
Long summary description Epson Pen and crossword 16XL Series ' ' multipack
:
Epson Pen and crossword 16XL Series ' ' multipack. Colour ink type: Pigment-based ink, Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)
Embed the product datasheet into your content
Features | |
---|---|
Black ink type | Pigment-based ink |
Colour ink type | Pigment-based ink |
Print technology | Inkjet printing |
Compatibility | Epson WorkForce WF-2010W Epson WorkForce WF-2510WF Epson WorkForce WF-2520NF Epson WorkForce WF-2530WF Epson WorkForce WF-2540WF |
Quantity per pack | 1 pc(s) |
Type | Original |
Printing colours | Black, Cyan, Magenta, Yellow |
Supply type | Multi pack |
Country of origin | China |
Colour |
Weight & dimensions | |
---|---|
Weight | 135 g |
Weight & dimensions | |
---|---|
Package width | 140 mm |
Package depth | 195 mm |
Package height | 45 mm |
Package weight | 136 g |
Package type | Blister |
Logistics data | |
---|---|
Pallet gross width | 80 cm |
Pallet gross length | 120 cm |
Pallet gross height | 55.5 cm |
Products per pallet | 1056 pc(s) |
Products per pallet (UK) | 1320 pc(s) |
Products per pallet layer | 96 pc(s) |
Minimum order quantity | 8 pc(s) |
Other features | |
---|---|
Dimensions (WxDxH) | 192 x 45 x 141.75 mm |
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |