Lenovo 0A65729 memory module 4 GB 1 x 4 GB DDR3

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
213395
Info modified on:
31 Jan 2024, 11:55:56
Short summary description Lenovo 0A65729 memory module 4 GB 1 x 4 GB DDR3:
Lenovo 0A65729, 4 GB, 1 x 4 GB, DDR3, 1600 MHz, 240-pin DIMM
Long summary description Lenovo 0A65729 memory module 4 GB 1 x 4 GB DDR3:
Lenovo 0A65729. Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM