- Brand : Smit Visual
- Product name : Revolving board 100 x 180 cm
- Product code : 13009.101
- Category : Whiteboards
- Data-sheet quality : created/standardized by Icecat
- Product views : 5538
- Info modified on : 04 Apr 2019 04:43:29
-
Long product name Smit Visual Revolving board 100 x 180 cm whiteboard 1000 x 1800 mm
:
Revolving board 100 x 180 cm
-
Short summary description Smit Visual Revolving board 100 x 180 cm whiteboard 1000 x 1800 mm
:
Smit Visual Revolving board 100 x 180 cm, 1000 x 1800 mm
-
Long summary description Smit Visual Revolving board 100 x 180 cm whiteboard 1000 x 1800 mm
:
Smit Visual Revolving board 100 x 180 cm. Working area: 1000 x 1800 mm, Product colour: White. Width: 1900 mm, Height: 1940 mm
Smit Visual
Product:
Revolving board 90 x 120 cm
Product code:
13009.103
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Smit Visual
Product:
Revolving board 100 x 150 cm
Product code:
13009.102
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)
Smit Visual
Product:
Revolving board 100 x 200 cm
Product code:
13009.100
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)